HARTING Inc. of North America Power Connectors 9330006407

Description
Heavy Duty Power Connectors FEMALE CONTA
Request a Quote Datasheet
Description
Heavy Duty Power Connectors FEMALE CONTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330006407 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330006407
Power Connectors 09330006407
Heavy Duty Power Connectors FEMALE CONTA

Heavy Duty Power Connectors FEMALE CONTA

Buy Now
Han E Fgt Contact 4 Mmy / Awg 12 Rohs Compliant Harting - 71J9116 - Newark, An Avnet Company
Chicago, IL, United States
Han E Fgt Contact 4 Mmy / Awg 12 Rohs Compliant Harting
71J9116
Han E Fgt Contact 4 Mmy / Awg 12 Rohs Compliant Harting 71J9116
Han E FGT Contact 4 mmy / AWG 12 RoHS Compliant: NA

Han E FGT Contact 4 mmy / AWG 12 RoHS Compliant: NA

Supplier's Site
Heavy Duty Connector Contacts - 09330006407 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09330006407
Heavy Duty Connector Contacts 09330006407
CONTACT H.D. CRIMP SOCKET 12AWG

CONTACT H.D. CRIMP SOCKET 12AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09330006407 71J9116 09330006407
Product Name Power Connectors Han E Fgt Contact 4 Mmy / Awg 12 Rohs Compliant Harting Heavy Duty Connector Contacts
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details