HEAVY DUTY CONTACT, SOCKET, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 04C9068 |
| Product Name | Heavy Duty Contact, Socket, Crimp; Product Range Harting |
| Type | Contact |