HARTING Inc. of North America Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting 9330006273

Description
HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Iron RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Iron RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting - 62M1641 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting
62M1641
Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting 62M1641
HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Iron RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Iron RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 62M1641
Product Name Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Tungsten-Rhenium Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details