HARTING Inc. of North America Accessory/Bulb/Cap/Contact/Transf 9330006262

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG, PRODUCT RANGE:HAN E SERIES, CONTACT GENDER:SOCKET, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:16A, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG, PRODUCT RANGE:HAN E SERIES, CONTACT GENDER:SOCKET, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:16A, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Accessory/Bulb/Cap/Contact/Transf - 21684872 - Radwell International
Willingboro, NJ, United States
Accessory/Bulb/Cap/Contact/Transf
21684872
Accessory/Bulb/Cap/Contact/Transf 21684872
HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG, PRODUCT RANGE:HAN E SERIES, CONTACT GENDER:SOCKET, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:16A, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY CONTACT, SOCKET, CRIMP, 20AWG, PRODUCT RANGE:HAN E SERIES, CONTACT GENDER:SOCKET, WIRE SIZE AWG MAX:20AWG, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:16A, CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 21684872
Product Name Accessory/Bulb/Cap/Contact/Transf
Unlock Full Specs
to access all available technical data