HARTING Inc. of North America Power Connectors 9330006222

Description
Heavy Duty Power Connectors FEMALE CONTA
Request a Quote Datasheet
Description
Heavy Duty Power Connectors FEMALE CONTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330006222 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330006222
Power Connectors 09330006222
Heavy Duty Power Connectors FEMALE CONTA

Heavy Duty Power Connectors FEMALE CONTA

Buy Now
Power Connectors - 09330006222 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330006222
Power Connectors 09330006222
Han E F Crimp Contact Au 0.5 mm/20AWG

Han E F Crimp Contact Au 0.5 mm/20AWG

Buy Now
Heavy Duty Connector Contacts - 09330006222 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09330006222
Heavy Duty Connector Contacts 09330006222
CONTACT H.D. CRIMP SOCKET 20AWG

CONTACT H.D. CRIMP SOCKET 20AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09330006222 09330006222
Product Name Power Connectors Heavy Duty Connector Contacts
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details