HEAVY DUTY CONTACT, SOCKET, 12AWG, CRIMP, PRODUCT RANGE:HAN E SERIES, CONTACT GENDER:SOCKET, WIRE SIZE AWG MAX:12AWG, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:16A, CONTACT MATERIAL:COPPER ALLOY, CONTACT PLATING:GOLD PLATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 48573393 |
| Product Name | Accessory/Bulb/Cap/Contact/Transf |