HARTING Inc. of North America Connector Contact, Female, 20Awg, Crimp; Product Range Harting 9330006220

Description
CONNECTOR CONTACT, FEMALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR CONTACT, FEMALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, Female, 20Awg, Crimp; Product Range Harting - 96B4911 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Female, 20Awg, Crimp; Product Range Harting
96B4911
Connector Contact, Female, 20Awg, Crimp; Product Range Harting 96B4911
CONNECTOR CONTACT, FEMALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR CONTACT, FEMALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 96B4911
Product Name Connector Contact, Female, 20Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data