HARTING Inc. of North America Contact, Female, 18Awg, Crimp; Product Range Harting 9330006218

Description
CONTACT, FEMALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 18Awg, Crimp; Product Range Harting - 04C9060 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 18Awg, Crimp; Product Range Harting
04C9060
Contact, Female, 18Awg, Crimp; Product Range Harting 04C9060
CONTACT, FEMALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, FEMALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C9060
Product Name Contact, Female, 18Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details