HARTING Inc. of North America Contact Kit 9330006218

Description
CONTACT, FEMALE, 18AWG, CRIMP; PRODUCT RANGE:HAN E SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:-; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:16A; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT, FEMALE, 18AWG, CRIMP; PRODUCT RANGE:HAN E SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:-; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:16A; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 89164713 - Radwell International
Willingboro, NJ, United States
Contact Kit
89164713
Contact Kit 89164713
CONTACT, FEMALE, 18AWG, CRIMP; PRODUCT RANGE:HAN E SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:-; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:16A; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONTACT, FEMALE, 18AWG, CRIMP; PRODUCT RANGE:HAN E SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:18AWG; WIRE SIZE AWG MIN:-; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:16A; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 89164713
Product Name Contact Kit
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6532275 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 2.2 amps
Motor Voltage 300 volts
View Details
Automotive Contactors - 2219560-3 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
Motor Starters - 206109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details