HARTING Inc. of North America Power Connectors 9330006218

Description
Heavy Duty Power Connectors HAN 16A FEMA
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 16A FEMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330006218 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330006218
Power Connectors 09330006218
Heavy Duty Power Connectors HAN 16A FEMA

Heavy Duty Power Connectors HAN 16A FEMA

Buy Now
Swedesboro, NJ, United States
Power Connectors
09330006218
Power Connectors 09330006218
Han E F Crimp Contact Au 0.75-1 mm/18AWG

Han E F Crimp Contact Au 0.75-1 mm/18AWG

Buy Now
Heavy Duty Connector Contacts - 09330006218 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09330006218
Heavy Duty Connector Contacts 09330006218
CONTACT H.D. CRIMP SOCKET 18AWG

CONTACT H.D. CRIMP SOCKET 18AWG

Supplier's Site Datasheet
Han E M Crimp Cont Agwg 0.75Mm Harting - 67X3458 - Newark, An Avnet Company
Chicago, IL, United States
Han E M Crimp Cont Agwg 0.75Mm Harting
67X3458
Han E M Crimp Cont Agwg 0.75Mm Harting 67X3458
Han E M Crimp Cont AgWG 0.75mm

Han E M Crimp Cont AgWG 0.75mm

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09330006218 09330006218 67X3458
Product Name Power Connectors Heavy Duty Connector Contacts Han E M Crimp Cont Agwg 0.75Mm Harting
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products