HARTING Inc. of North America Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting 9330006217

Description
HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting - 51AC2541 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting
51AC2541
Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting 51AC2541
HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51AC2541
Product Name Heavy Duty Contact, Socket, 22Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data