HARTING Inc. of North America Power Connectors 9330006214

Description
Heavy Duty Power Connectors HAN 16A FEMA
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 16A FEMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330006214 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330006214
Power Connectors 09330006214
Heavy Duty Power Connectors HAN 16A FEMA

Heavy Duty Power Connectors HAN 16A FEMA

Buy Now
Swedesboro, NJ, United States
Power Connectors
09330006214
Power Connectors 09330006214
Han E F Crimp Contact Ag 0.75mm/18AWG

Han E F Crimp Contact Ag 0.75mm/18AWG

Buy Now
Heavy Duty Connector Contacts - 09330006214 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09330006214
Heavy Duty Connector Contacts 09330006214
CONTACT H.D. CRIMP SOCKET 18AWG

CONTACT H.D. CRIMP SOCKET 18AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09330006214 09330006214
Product Name Power Connectors Heavy Duty Connector Contacts
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details