HARTING Inc. of North America Heavy Duty Contact, Socket, 12Awg, Crimp; Product Range Harting 9330006206

Description
HEAVY DUTY CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Silver Plated RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Silver Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, 12Awg, Crimp; Product Range Harting - 51AC2540 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 12Awg, Crimp; Product Range Harting
51AC2540
Heavy Duty Contact, Socket, 12Awg, Crimp; Product Range Harting 51AC2540
HEAVY DUTY CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Silver Plated RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, 12AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Silver Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51AC2540
Product Name Heavy Duty Contact, Socket, 12Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326032-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2185 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details