HARTING Inc. of North America Contact, Female, 14Awg, Crimp; Product Range Harting 9330006202

Description
CONTACT, FEMALE, 14AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Current:16A RoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, 14AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 14Awg, Crimp; Product Range Harting - 34C3668 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 14Awg, Crimp; Product Range Harting
34C3668
Contact, Female, 14Awg, Crimp; Product Range Harting 34C3668
CONTACT, FEMALE, 14AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Current:16A RoHS Compliant: Yes

CONTACT, FEMALE, 14AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 34C3668
Product Name Contact, Female, 14Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data