Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
HARTING INC. OF NORTH AMERICA
9330006162 -- HAN E MALE CONTACT 20 AWG CONSTANTAN
HARTING Inc. of North America
HAN E MALE CONTACT 20 AWG CONSTANTAN
9330006162
Description
HAN E MALE CONTACT 20 AWG CONSTANTAN
Allied Electronics, Inc.
Done
Description
HAN E MALE CONTACT 20 AWG CONSTANTAN
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
HAN E MALE CONTACT 20 AWG CONSTANTAN
70104339
HAN E MALE CONTACT 20 AWG CONSTANTAN
70104339
HAN E MALE CONTACT 20 AWG CONSTANTAN
HAN E MALE CONTACT 20 AWG CONSTANTAN
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Wire Terminals
Product Number
70104339
Product Name
HAN E MALE CONTACT 20 AWG CONSTANTAN
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Connector Contacts
1-104480-6
Specs
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm
2
View Details
2
suppliers
Altech Corp.
Dual Wire Ferrules
2796.0/100
Specs
Terminal Type
Ferrule Terminal
Material
Copper
North American
18 AWG
View Details
Sensata Technologies
Lug Terminals TRM3/0
Specs
Terminal Type
Wire Lug
Material
Copper
> AWG 0
4-3/0
View Details
BRIM Electronics, Inc.
3-way & 4-way Terminal, Uninsulated
Specs
Material
Copper
View Details