Heavy Duty Power Connectors MALE CRIMP C
CONTACT H.D. CRIMP PIN 10AWG
| Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09330006139 | 09330006139 |
| Product Name | Power Connectors | Heavy Duty Connector Contacts |
| Contact Size (AWG) | 10 AWG |