HARTING Inc. of North America Contact, Male, 26-22Awg, Crimp; Product Range Harting 9330006127

Description
CONTACT, MALE, 26-22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
Description
CONTACT, MALE, 26-22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 26-22Awg, Crimp; Product Range Harting - 04C9044 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 26-22Awg, Crimp; Product Range Harting
04C9044
Contact, Male, 26-22Awg, Crimp; Product Range Harting 04C9044
CONTACT, MALE, 26-22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, MALE, 26-22AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C9044
Product Name Contact, Male, 26-22Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details