HARTING Inc. of North America Power Connectors 9330006122

Description
Heavy Duty Power Connectors HAN 10A MALE
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 10A MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330006122 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330006122
Power Connectors 09330006122
Heavy Duty Power Connectors HAN 10A MALE

Heavy Duty Power Connectors HAN 10A MALE

Buy Now
Swedesboro, NJ, United States
Power Connectors
09330006122
Power Connectors 09330006122
Han E M Crimp Contact Au 0.5 mm/20AWG

Han E M Crimp Contact Au 0.5 mm/20AWG

Buy Now
Heavy Duty Connector Contacts - 09330006122 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09330006122
Heavy Duty Connector Contacts 09330006122
CONTACT H.D. CRIMP PIN 20AWG

CONTACT H.D. CRIMP PIN 20AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09330006122 09330006122
Product Name Power Connectors Heavy Duty Connector Contacts
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details
PC Pin, Single Post Connectors - 36-1223-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details