HARTING Inc. of North America Power Connectors 9330006118

Description
Heavy Duty Power Connectors HAN 16A MALE
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 16A MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330006118 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330006118
Power Connectors 09330006118
Heavy Duty Power Connectors HAN 16A MALE

Heavy Duty Power Connectors HAN 16A MALE

Buy Now
Power Connectors - 09330006118 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330006118
Power Connectors 09330006118
Han E M Crimp Contact Au 0.75-1 mm 18AWG

Han E M Crimp Contact Au 0.75-1 mm 18AWG

Buy Now
Heavy Duty Connector Contacts - 09330006118 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09330006118
Heavy Duty Connector Contacts 09330006118
CONTACT H.D. CRIMP PIN 18AWG

CONTACT H.D. CRIMP PIN 18AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09330006118 09330006118
Product Name Power Connectors Heavy Duty Connector Contacts
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers