HARTING Inc. of North America Power Connectors 9330006114

Description
Heavy Duty Power Connectors HAN 16A MALE
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 16A MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330006114 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330006114
Power Connectors 09330006114
Heavy Duty Power Connectors HAN 16A MALE

Heavy Duty Power Connectors HAN 16A MALE

Buy Now
Power Connectors - 09330006114 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330006114
Power Connectors 09330006114
Han E M Crimp Contact Ag 0.75 mm/18AWG

Han E M Crimp Contact Ag 0.75 mm/18AWG

Buy Now
Heavy Duty Connector Contacts - 09330006114 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09330006114
Heavy Duty Connector Contacts 09330006114
CONTACT H.D. CRIMP PIN 18AWG

CONTACT H.D. CRIMP PIN 18AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09330006114 09330006114
Product Name Power Connectors Heavy Duty Connector Contacts
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9386BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA (M) St. Connector for RG316 Cable - ET-SMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details