HARTING Inc. of North America Contact, Pin, 18Awg, Crimp; Product Range Harting 9330006109

Description
CONTACT, PIN, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: NA
Datasheet
Description
CONTACT, PIN, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 18Awg, Crimp; Product Range Harting - 04C9036 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Harting
04C9036
Contact, Pin, 18Awg, Crimp; Product Range Harting 04C9036
CONTACT, PIN, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: NA

CONTACT, PIN, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: NA

Supplier's Site
Heavy Duty Contact, Pin, 18Awg, Crimp; Product Range Harting - 51AC2531 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 18Awg, Crimp; Product Range Harting
51AC2531
Heavy Duty Contact, Pin, 18Awg, Crimp; Product Range Harting 51AC2531
HEAVY DUTY CONTACT, PIN, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Silver Plated RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy; Contact Plating:Silver Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 04C9036 51AC2531
Product Name Contact, Pin, 18Awg, Crimp; Product Range Harting Heavy Duty Contact, Pin, 18Awg, Crimp; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data