HARTING Inc. of North America Rectangular Insert, Receptacle, 64 Position; Product Range Harting 9322643101

Description
RECTANGULAR INSERT, RECEPTACLE, 64 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 64 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 64 Position; Product Range Harting - 67X7499 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 64 Position; Product Range Harting
67X7499
Rectangular Insert, Receptacle, 64 Position; Product Range Harting 67X7499
RECTANGULAR INSERT, RECEPTACLE, 64 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 64 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7499
Product Name Rectangular Insert, Receptacle, 64 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

100PCS M8x1.25 IP68 Breather Plugs - MIV-08B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material PA6
NPT Thread 1 1/4" NPT; M8*1.25
View Details
Cable Gland Plugs - 8659818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Three Layer Septa - 76004 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Polyamide PG Thread Plugs - 7215584 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details