HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting 9322006118

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting - 37AC1920 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting
37AC1920
Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting 37AC1920
HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 37AC1920
Product Name Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141857-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details