The Heavy Duty Insert, Rcpt, 64+PE, 4Mm2, part number 09 32 064 3101, is designed for use in the Han® EEE series of connectors. It features a female gender and accommodates up to 64 contacts, including a protective earth (PE) contact. The insert supports crimp termination and is compatible with conductor cross-sections ranging from 0.14 to 4 mm² (AWG 26 to AWG 12). This product has a rated current of 16 A and a rated voltage of 500 V, with an impulse voltage rating of 6 kV. It is suitable for applications with a pollution degree of 3 and offers an insulation resistance greater than 10^10 Ω. The insert is constructed from polycarbonate (PC) and is compliant with RoHS and ELV regulations. It has a flammability rating of V-0 according to UL 94 and can operate within a temperature range of -40 to +125 °C. The insert is designed for a minimum of 500 mating cycles and is packaged individually, weighing 12 g. It meets various international standards, including IEC 60664-1 and IEC 61984, and is suitable for use in environments requiring fire protection, such as railway vehicles, according to EN 45545-2.
HEAVY DUTY INSERT, RCPT, 64+PE, 4MM2; Product Range:Han EEE Series; No. of Contacts:65Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 86R4965 |
| Product Name | Heavy Duty Insert, Rcpt, 64+Pe, 4Mm2; Product Range Harting |