HARTING Inc. of North America Power Connectors 9320463101

Description
Heavy Duty Power Connectors HAN EE 46P F
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN EE 46P F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09320463101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09320463101
Power Connectors 09320463101
Heavy Duty Power Connectors HAN EE 46P F

Heavy Duty Power Connectors HAN EE 46P F

Buy Now
Swedesboro, NJ, United States
Power Connectors
09320463101
Power Connectors 09320463101
Han EE 46 Pos. Female Crimp Insert

Han EE 46 Pos. Female Crimp Insert

Buy Now
Han EE 46 Pos. Female Crimp Insert - 70104199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Han EE 46 Pos. Female Crimp Insert
70104199
Han EE 46 Pos. Female Crimp Insert 70104199
Han EE 46 Pos. Female Crimp Insert

Han EE 46 Pos. Female Crimp Insert

Supplier's Site
Rectangular Han Insert, Fem, 46 Position Crimp; Product Range Harting - 90B7818 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Fem, 46 Position Crimp; Product Range Harting
90B7818
Rectangular Han Insert, Fem, 46 Position Crimp; Product Range Harting 90B7818
RECTANGULAR HAN INSERT, FEM, 46 POSITION CRIMP; Product Range:Han EE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:46Contacts; Contact Gender:Socket; No. of Rows:4Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN INSERT, FEM, 46 POSITION CRIMP; Product Range:Han EE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:46Contacts; Contact Gender:Socket; No. of Rows:4Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09320463101 70104199 90B7818
Product Name Power Connectors Han EE 46 Pos. Female Crimp Insert Rectangular Han Insert, Fem, 46 Position Crimp; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products