HARTING Inc. of North America Heavy Duty Insert, Plug, 40Pos, 4Mm2; Product Range Harting 9320403001

Description
HEAVY DUTY INSERT, PLUG, 40POS, 4MM2; Product Range:Han EEE Series; No. of Contacts:40Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 40POS, 4MM2; Product Range:Han EEE Series; No. of Contacts:40Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 40Pos, 4Mm2; Product Range Harting - 86R4962 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 40Pos, 4Mm2; Product Range Harting
86R4962
Heavy Duty Insert, Plug, 40Pos, 4Mm2; Product Range Harting 86R4962
HEAVY DUTY INSERT, PLUG, 40POS, 4MM2; Product Range:Han EEE Series; No. of Contacts:40Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 40POS, 4MM2; Product Range:Han EEE Series; No. of Contacts:40Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 86R4962
Product Name Heavy Duty Insert, Plug, 40Pos, 4Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Pipe Plug, Mechanical, Block & Bleed, 23.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1" F
View Details
Three Layer Septa - 76006 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
P Series - Side Pull Tab Plugs - P Series - Side Pull Tab Plugs - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details