HARTING Inc. of North America Rectangular Han Insert, Socket, 32Way Crimp; Product Range Harting 9320323101

Description
RECTANGULAR HAN INSERT, SOCKET, 32WAY CRIMP; Product Range:Han EE Series; No. of Contacts:-; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, SOCKET, 32WAY CRIMP; Product Range:Han EE Series; No. of Contacts:-; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Socket, 32Way Crimp; Product Range Harting - 90B7744 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Socket, 32Way Crimp; Product Range Harting
90B7744
Rectangular Han Insert, Socket, 32Way Crimp; Product Range Harting 90B7744
RECTANGULAR HAN INSERT, SOCKET, 32WAY CRIMP; Product Range:Han EE Series; No. of Contacts:-; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR HAN INSERT, SOCKET, 32WAY CRIMP; Product Range:Han EE Series; No. of Contacts:-; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 90B7744
Product Name Rectangular Han Insert, Socket, 32Way Crimp; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700529 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mechanical Night Cap Spigot End 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details