HARTING Inc. of North America Power Connectors 9320323011

Description
Heavy Duty Power Connectors MALE INSERT
Request a Quote Datasheet
Description
Heavy Duty Power Connectors MALE INSERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09320323011 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09320323011
Power Connectors 09320323011
Heavy Duty Power Connectors MALE INSERT

Heavy Duty Power Connectors MALE INSERT

Buy Now
Rectangular Han Insert, Plug 64 Position Crimp; Product Range Harting - 04C9023 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 64 Position Crimp; Product Range Harting
04C9023
Rectangular Han Insert, Plug 64 Position Crimp; Product Range Harting 04C9023
RECTANGULAR HAN INSERT, PLUG 64 POSITION CRIMP; Product Range:Han EE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:64Contacts; Contact Gender:Socket; No. of Rows:4Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 64 POSITION CRIMP; Product Range:Han EE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:64Contacts; Contact Gender:Socket; No. of Rows:4Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09320323011 04C9023
Product Name Power Connectors Rectangular Han Insert, Plug 64 Position Crimp; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9388BLU - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details