HARTING Inc. of North America Power Connectors 9320183101

Description
Heavy Duty Power Connectors HAN EE 18P F
Request a Quote
Description
Heavy Duty Power Connectors HAN EE 18P F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09320183101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09320183101
Power Connectors 09320183101
Heavy Duty Power Connectors HAN EE 18P F

Heavy Duty Power Connectors HAN EE 18P F

Buy Now
Power Connectors - 09320183101 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09320183101
Power Connectors 09320183101
Han EE 18 Pos. Insert Female Crimp

Han EE 18 Pos. Insert Female Crimp

Buy Now
Rectangular Han Insert, Fem, 18 Position Crimp; Product Range Harting - 04C9020 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Fem, 18 Position Crimp; Product Range Harting
04C9020
Rectangular Han Insert, Fem, 18 Position Crimp; Product Range Harting 04C9020
RECTANGULAR HAN INSERT, FEM, 18 POSITION CRIMP; Product Range:Han EE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:18Contacts; Contact Gender:Socket; No. of Rows:4Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN INSERT, FEM, 18 POSITION CRIMP; Product Range:Han EE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:18Contacts; Contact Gender:Socket; No. of Rows:4Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09320183101 04C9020
Product Name Power Connectors Rectangular Han Insert, Fem, 18 Position Crimp; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details