HARTING Inc. of North America Power Connectors 9320183001

Description
Heavy Duty Power Connectors HAN EE 18P M
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN EE 18P M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09320183001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09320183001
Power Connectors 09320183001
Heavy Duty Power Connectors HAN EE 18P M

Heavy Duty Power Connectors HAN EE 18P M

Buy Now
Power Connectors - 09320183001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09320183001
Power Connectors 09320183001
Han EE 18 Pos. Insert Male Crimp

Han EE 18 Pos. Insert Male Crimp

Buy Now
Rectangular Han Insert, Plug 18 Position Crimp; Product Range Harting - 04C9019 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 18 Position Crimp; Product Range Harting
04C9019
Rectangular Han Insert, Plug 18 Position Crimp; Product Range Harting 04C9019
RECTANGULAR HAN INSERT, PLUG 18 POSITION CRIMP; Product Range:Han EE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:18Contacts; Contact Gender:Pin; No. of Rows:4Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 18 POSITION CRIMP; Product Range:Han EE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:18Contacts; Contact Gender:Pin; No. of Rows:4Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09320183001 04C9019
Product Name Power Connectors Rectangular Han Insert, Plug 18 Position Crimp; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details