HARTING Inc. of North America Rectangular Han Insert, Fem, 12 Position, Crimp; Product Range Harting 9320123101

Description
RECTANGULAR HAN INSERT, FEM, 12 POSITION, CRIMP; Product Range:Han-Com Series; No. of Contacts:14Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, FEM, 12 POSITION, CRIMP; Product Range:Han-Com Series; No. of Contacts:14Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Fem, 12 Position, Crimp; Product Range Harting - 01C6685 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Fem, 12 Position, Crimp; Product Range Harting
01C6685
Rectangular Han Insert, Fem, 12 Position, Crimp; Product Range Harting 01C6685
RECTANGULAR HAN INSERT, FEM, 12 POSITION, CRIMP; Product Range:Han-Com Series; No. of Contacts:14Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

RECTANGULAR HAN INSERT, FEM, 12 POSITION, CRIMP; Product Range:Han-Com Series; No. of Contacts:14Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 01C6685
Product Name Rectangular Han Insert, Fem, 12 Position, Crimp; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

281 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.281 inches
View Details
End stop - KYC-25 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers