HARTING Inc. of North America Heavy Duty Insert, Plug, 12+2Sig+Pe; Product Range Harting 9320123001

Description
HEAVY DUTY INSERT, PLUG, 12+2SIG+PE; Product Range:Han-Com Series; No. of Contacts:15Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Contact Material:-RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 12+2SIG+PE; Product Range:Han-Com Series; No. of Contacts:15Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Contact Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 12+2Sig+Pe; Product Range Harting - 50B3875 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 12+2Sig+Pe; Product Range Harting
50B3875
Heavy Duty Insert, Plug, 12+2Sig+Pe; Product Range Harting 50B3875
HEAVY DUTY INSERT, PLUG, 12+2SIG+PE; Product Range:Han-Com Series; No. of Contacts:15Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Contact Material:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 12+2SIG+PE; Product Range:Han-Com Series; No. of Contacts:15Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:40A; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 50B3875
Product Name Heavy Duty Insert, Plug, 12+2Sig+Pe; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
High Temperature Septa - 75810 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
End stop kit - EADP-ES-R3-12 - Festo Corporation
Specs
Features Threaded
View Details