HARTING Inc. of North America Contact, Socket, Crimp, 8 Awg; Product Range Harting 9320006209

Description
CONTACT, SOCKET, CRIMP, 8 AWG; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 8 AWG; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 8 Awg; Product Range Harting - 51AC2523 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 8 Awg; Product Range Harting
51AC2523
Contact, Socket, Crimp, 8 Awg; Product Range Harting 51AC2523
CONTACT, SOCKET, CRIMP, 8 AWG; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 8 AWG; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51AC2523
Product Name Contact, Socket, Crimp, 8 Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-188685-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Bellows Electrical Contact - SK-18648 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details