HARTING Inc. of North America Power Connectors 9320006208

Description
Heavy Duty Power Connectors HAN HsC FEMA
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN HsC FEMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09320006208 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09320006208
Power Connectors 09320006208
Heavy Duty Power Connectors HAN HsC FEMA

Heavy Duty Power Connectors HAN HsC FEMA

Buy Now
Swedesboro, NJ, United States
Power Connectors
09320006208
Power Connectors 09320006208
Han C-female contact-c 6mm²

Han C-female contact-c 6mm²

Buy Now
Connector/Terminal/Pin - 26044844 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26044844
Connector/Terminal/Pin 26044844
(PRICE/PK OF 10) CONTACT, FEMALE, 10AWG, CRIMP; PRODUCT RANGE:HAN C SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:10AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:40A; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 10) CONTACT, FEMALE, 10AWG, CRIMP; PRODUCT RANGE:HAN C SERIES; CONTACT GENDER:SOCKET; WIRE SIZE AWG MAX:-; WIRE SIZE AWG MIN:10AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:40A; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Heavy Duty Connector Contacts - 09320006208 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09320006208
Heavy Duty Connector Contacts 09320006208
CONTACT H.D. CRIMP SOCKET 10AWG

CONTACT H.D. CRIMP SOCKET 10AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09320006208 26044844 09320006208
Product Name Power Connectors Connector/Terminal/Pin Heavy Duty Connector Contacts
Contact Size (AWG) 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details