HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 10Awg; Product Range Harting 9320006208

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 10AWG; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 10AWG; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 10Awg; Product Range Harting - 04C9013 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 10Awg; Product Range Harting
04C9013
Heavy Duty Contact, Socket, Crimp, 10Awg; Product Range Harting 04C9013
HEAVY DUTY CONTACT, SOCKET, CRIMP, 10AWG; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 10AWG; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Contact, Socket, 6Awg, 40A Rohs Compliant Harting - 55AK5528 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 6Awg, 40A Rohs Compliant Harting
55AK5528
Heavy Duty Contact, Socket, 6Awg, 40A Rohs Compliant Harting 55AK5528
HEAVY DUTY CONTACT, SOCKET, 6AWG, 40A ROHS COMPLIANT: YES

HEAVY DUTY CONTACT, SOCKET, 6AWG, 40A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 04C9013 55AK5528
Product Name Heavy Duty Contact, Socket, Crimp, 10Awg; Product Range Harting Heavy Duty Contact, Socket, 6Awg, 40A Rohs Compliant Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1719188-0 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details