CONTACT, PIN, 8AWG, CRIMP, PRODUCT RANGE:HAN C SERIES, CONTACT GENDER:PIN, WIRE SIZE AWG MAX:8AWG, WIRE SIZE AWG MIN:-, CONTACT TERMINATION TYPE:CRIMP, CURRENT RATING:-, CONTACT MATERIAL:COPPER, CONTACT PLATING:SILVER PLATED CONTACTSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 48573356 |
| Product Name | Accessory/Bulb/Cap/Contact/Transf |