HARTING Inc. of North America Contact, Pin, 8Awg, Crimp; Product Range Harting 9320006109

Description
CONTACT, PIN, 8AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated ContactsRoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 8AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 8Awg, Crimp; Product Range Harting - 04C9011 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 8Awg, Crimp; Product Range Harting
04C9011
Contact, Pin, 8Awg, Crimp; Product Range Harting 04C9011
CONTACT, PIN, 8AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated ContactsRoHS Compliant: Yes

CONTACT, PIN, 8AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Plating:Silver Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Contact, Pin, 8Awg, Crimp; Product Range Harting - 51AC2522 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 8Awg, Crimp; Product Range Harting
51AC2522
Heavy Duty Contact, Pin, 8Awg, Crimp; Product Range Harting 51AC2522
HEAVY DUTY CONTACT, PIN, 8AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, 8AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C9011
Product Name Contact, Pin, 8Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Anodes -  - Technic, Inc.
Technic, Inc.
Specs
Type Anode / Anode Material
Shape / Form Assembly
View Details