HARTING Inc. of North America Contact, Male, 10Awg, Crimp; Product Range Harting 9320006108

Description
CONTACT, MALE, 10AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Wire Size AWG Min:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper; Contact Current:40A RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, 10AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Wire Size AWG Min:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper; Contact Current:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 10Awg, Crimp; Product Range Harting - 81C9776 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 10Awg, Crimp; Product Range Harting
81C9776
Contact, Male, 10Awg, Crimp; Product Range Harting 81C9776
CONTACT, MALE, 10AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Wire Size AWG Min:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper; Contact Current:40A RoHS Compliant: Yes

CONTACT, MALE, 10AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Wire Size AWG Min:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper; Contact Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 81C9776
Product Name Contact, Male, 10Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tellurium Copper (Deoxidized Grades) - C14500 - National Bronze & Metals Inc.
Specs
Type EDM Electrode; Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Rod Stock (optional feature)
View Details