HARTING Inc. of North America Contact Kit 9320006107

Description
CONTACT PIN, MALE, 12AWG, CRIMP, PRODUCT RANGE: HAN C SERIES, WIRE SIZE AWG MAX: 12AWG, CURRENT RATING: 40A, CONTACT MATERIAL: COPPER ALLOY. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT PIN, MALE, 12AWG, CRIMP, PRODUCT RANGE: HAN C SERIES, WIRE SIZE AWG MAX: 12AWG, CURRENT RATING: 40A, CONTACT MATERIAL: COPPER ALLOY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 22135112 - Radwell International
Willingboro, NJ, United States
Contact Kit
22135112
Contact Kit 22135112
CONTACT PIN, MALE, 12AWG, CRIMP, PRODUCT RANGE: HAN C SERIES, WIRE SIZE AWG MAX: 12AWG, CURRENT RATING: 40A, CONTACT MATERIAL: COPPER ALLOY. FREE 2 YEAR RADWELL WARRANTY

CONTACT PIN, MALE, 12AWG, CRIMP, PRODUCT RANGE: HAN C SERIES, WIRE SIZE AWG MAX: 12AWG, CURRENT RATING: 40A, CONTACT MATERIAL: COPPER ALLOY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 22135112
Product Name Contact Kit
Unlock Full Specs
to access all available technical data

Similar Products

50A Manual Motor Starters - MMS-100H-50A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09ED400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details