HARTING Inc. of North America Power Connectors 9320006107

Description
Heavy Duty Power Connectors HAN HsC MALE
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN HsC MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09320006107 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09320006107
Power Connectors 09320006107
Heavy Duty Power Connectors HAN HsC MALE

Heavy Duty Power Connectors HAN HsC MALE

Buy Now
Swedesboro, NJ, United States
Power Connectors
09320006107
Power Connectors 09320006107
Han C-male contact-c 4mm²

Han C-male contact-c 4mm²

Buy Now
Han Hsc Male Crimp Level2 Rohs Compliant Harting - 63M3807 - Newark, An Avnet Company
Chicago, IL, United States
Han Hsc Male Crimp Level2 Rohs Compliant Harting
63M3807
Han Hsc Male Crimp Level2 Rohs Compliant Harting 63M3807
Han HsC Male crimp level2 RoHS Compliant: Yes

Han HsC Male crimp level2 RoHS Compliant: Yes

Supplier's Site
Heavy Duty Connector Contacts - 09320006107 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09320006107
Heavy Duty Connector Contacts 09320006107
CONTACT H.D. CRIMP PIN 12AWG

CONTACT H.D. CRIMP PIN 12AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09320006107 63M3807 09320006107
Product Name Power Connectors Han Hsc Male Crimp Level2 Rohs Compliant Harting Heavy Duty Connector Contacts
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAT7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details