HARTING Inc. of North America Contact, Pin, 16Awg, Crimp; Product Range Harting 9320006104

Description
CONTACT, PIN, 16AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper; Connector Type:Contact, Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 16AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper; Connector Type:Contact, Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 16Awg, Crimp; Product Range Harting - 97B1882 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16Awg, Crimp; Product Range Harting
97B1882
Contact, Pin, 16Awg, Crimp; Product Range Harting 97B1882
CONTACT, PIN, 16AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper; Connector Type:Contact, Crimp RoHS Compliant: Yes

CONTACT, PIN, 16AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper; Connector Type:Contact, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 97B1882
Product Name Contact, Pin, 16Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2312435-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - SK-18646 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details