CONTACT, PIN, 16AWG, CRIMP; PRODUCT RANGE:HAN C SERIES; CONTACT GENDER:PIN; WIRE SIZE AWG MAX:16AWG; WIRE SIZE AWG MIN:16AWG; CONTACT TERMINATION TYPE:CRIMP; CURRENT RATING:40A; CONTACT MATERIAL:COPPER; CONNECTOR TYPE:CONTACT, CRIMP ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 22135127 |
| Product Name | Crimping Tool |