HARTING Inc. of North America Heavy Duty Insert, Plug, 6 Pos, 35A; Product Range Harting 9310063001

Description
HEAVY DUTY INSERT, PLUG, 6 POS, 35A; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 6 POS, 35A; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 6 Pos, 35A; Product Range Harting - 78AH5011 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 6 Pos, 35A; Product Range Harting
78AH5011
Heavy Duty Insert, Plug, 6 Pos, 35A; Product Range Harting 78AH5011
HEAVY DUTY INSERT, PLUG, 6 POS, 35A; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 6 POS, 35A; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 78AH5011
Product Name Heavy Duty Insert, Plug, 6 Pos, 35A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M12x1.5-5mm Short Type Waterproof Air Vent Breather Vent Plug(100pcs) - MIV-1215BG - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1 1/2" NPT; M12X1.5-5
View Details
Cable Gland Plugs - 606544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M20 x 1.5
View Details
Barrel Plugs with Flange - BPF290 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details