HARTING Inc. of North America Heavy Duty Insert, Plug, 12Pos, 6Mm2; Product Range Harting 9310062611

Description
HEAVY DUTY INSERT, PLUG, 12POS, 6MM2; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:32B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:35A; RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 12POS, 6MM2; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:32B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:35A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 12Pos, 6Mm2; Product Range Harting - 51AC2521 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 12Pos, 6Mm2; Product Range Harting
51AC2521
Heavy Duty Insert, Plug, 12Pos, 6Mm2; Product Range Harting 51AC2521
HEAVY DUTY INSERT, PLUG, 12POS, 6MM2; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:32B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:35A; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 12POS, 6MM2; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:12 Contacts; Rectangular Shell Size:32B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:35A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2521
Product Name Heavy Duty Insert, Plug, 12Pos, 6Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Polyamide Metric Thread Plugs - 7217350 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details