HARTING Inc. of North America Contact, Socket, Crimp, 8Awg; Product Range Harting 9310006203

Description
CONTACT, SOCKET, CRIMP, 8AWG; Product Range:Han HsB Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 8AWG; Product Range:Han HsB Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 8Awg; Product Range Harting - 78AH5008 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 8Awg; Product Range Harting
78AH5008
Contact, Socket, Crimp, 8Awg; Product Range Harting 78AH5008
CONTACT, SOCKET, CRIMP, 8AWG; Product Range:Han HsB Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 8AWG; Product Range:Han HsB Series; Contact Gender:Socket; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78AH5008
Product Name Contact, Socket, Crimp, 8Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate, Billet
View Details