HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 14Awg; Product Range Harting 9310006105

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 14AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 14AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 14Awg; Product Range Harting - 78AH5005 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 14Awg; Product Range Harting
78AH5005
Heavy Duty Contact, Pin, Crimp, 14Awg; Product Range Harting 78AH5005
HEAVY DUTY CONTACT, PIN, CRIMP, 14AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 14AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78AH5005
Product Name Heavy Duty Contact, Pin, Crimp, 14Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2173 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details