HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Harting 9310006104

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Harting - 78AH5004 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Harting
78AH5004
Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Harting 78AH5004
HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 16AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78AH5004
Product Name Heavy Duty Contact, Pin, Crimp, 16Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten-Rhenium Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details