HARTING Inc. of North America Han Hood, 24B, 1 Lever; Product Range Harting 9305240541

Description
HAN HOOD, 24B, 1 LEVER; Product Range:-; Cable Exit Angle:-; Connector Body Material:-; For Use With:-; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes
Datasheet
Description
HAN HOOD, 24B, 1 LEVER; Product Range:-; Cable Exit Angle:-; Connector Body Material:-; For Use With:-; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han Hood, 24B, 1 Lever; Product Range Harting - 04C8980 - Newark, An Avnet Company
Chicago, IL, United States
Han Hood, 24B, 1 Lever; Product Range Harting
04C8980
Han Hood, 24B, 1 Lever; Product Range Harting 04C8980
HAN HOOD, 24B, 1 LEVER; Product Range:-; Cable Exit Angle:-; Connector Body Material:-; For Use With:-; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

HAN HOOD, 24B, 1 LEVER; Product Range:-; Cable Exit Angle:-; Connector Body Material:-; For Use With:-; Locking Type:1 Lever; Rectangular Shell Size:24B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8980
Product Name Han Hood, 24B, 1 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details