HARTING Inc. of North America Hood, Side Entry, 24B, Pg29, Side Clip; Product Range Harting 9305240521

Description
HOOD, SIDE ENTRY, 24B, PG29, SIDE CLIP; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:Side Clip; Rectangular Shell Size:24B RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 24B, PG29, SIDE CLIP; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:Side Clip; Rectangular Shell Size:24B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 24B, Pg29, Side Clip; Product Range Harting - 05C1996 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 24B, Pg29, Side Clip; Product Range Harting
05C1996
Hood, Side Entry, 24B, Pg29, Side Clip; Product Range Harting 05C1996
HOOD, SIDE ENTRY, 24B, PG29, SIDE CLIP; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:Side Clip; Rectangular Shell Size:24B RoHS Compliant: Yes

HOOD, SIDE ENTRY, 24B, PG29, SIDE CLIP; Product Range:Han B Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:Harting Han B Series Heavy Duty Connectors; Locking Type:Side Clip; Rectangular Shell Size:24B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 05C1996
Product Name Hood, Side Entry, 24B, Pg29, Side Clip; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details