HARTING Inc. of North America Hood, Side Entry, 16B, Nptf-3/4; Product Range Harting 9305161540

Description
HOOD, SIDE ENTRY, 16B, NPTF-3/4; Product Range:Han Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:HARTING Han Series Heavy Duty Connector; Locking Type:-; Rectangular Shell Size:16B RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 16B, NPTF-3/4; Product Range:Han Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:HARTING Han Series Heavy Duty Connector; Locking Type:-; Rectangular Shell Size:16B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 16B, Nptf-3/4; Product Range Harting - 04C8968 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 16B, Nptf-3/4; Product Range Harting
04C8968
Hood, Side Entry, 16B, Nptf-3/4; Product Range Harting 04C8968
HOOD, SIDE ENTRY, 16B, NPTF-3/4; Product Range:Han Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:HARTING Han Series Heavy Duty Connector; Locking Type:-; Rectangular Shell Size:16B RoHS Compliant: Yes

HOOD, SIDE ENTRY, 16B, NPTF-3/4; Product Range:Han Series; Cable Exit Angle:90°; Connector Body Material:-; For Use With:HARTING Han Series Heavy Duty Connector; Locking Type:-; Rectangular Shell Size:16B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8968
Product Name Hood, Side Entry, 16B, Nptf-3/4; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details